NTE Electronics, Inc. Resistor, Metal Film, 300 Ohm, 2%, Axial; Resistance Nte Electronics 2W130

Description
RESISTOR, METAL FILM, 300 OHM, 2%, AXIAL; Resistance:300ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 300 OHM, 2%, AXIAL; Resistance:300ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 300 Ohm, 2%, Axial; Resistance Nte Electronics - 33C8395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 300 Ohm, 2%, Axial; Resistance Nte Electronics
33C8395
Resistor, Metal Film, 300 Ohm, 2%, Axial; Resistance Nte Electronics 33C8395
RESISTOR, METAL FILM, 300 OHM, 2%, AXIAL; Resistance:300ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 300 OHM, 2%, AXIAL; Resistance:300ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8395
Product Name Resistor, Metal Film, 300 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details