NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics 2W122

Description
Metal Oxide Resistor; Series:2W; Resistance:220ohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V
Description
Metal Oxide Resistor; Series:2W; Resistance:220ohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C8392 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C8392
Metal Oxide Resistor; Series Nte Electronics 33C8392
Metal Oxide Resistor; Series:2W; Resistance:220ohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V

Metal Oxide Resistor; Series:2W; Resistance:220ohm; Resistance Tolerance:+/-2%; Power Rating:2W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8392
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 220 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details