NTE Electronics, Inc. Resistor, Metal Film, 150 Ohm, 2%, Axial; Resistance Nte Electronics 2W115

Description
RESISTOR, METAL FILM, 150 OHM, 2%, AXIAL; Resistance:150ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 150 OHM, 2%, AXIAL; Resistance:150ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 150 Ohm, 2%, Axial; Resistance Nte Electronics - 33C8388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Ohm, 2%, Axial; Resistance Nte Electronics
33C8388
Resistor, Metal Film, 150 Ohm, 2%, Axial; Resistance Nte Electronics 33C8388
RESISTOR, METAL FILM, 150 OHM, 2%, AXIAL; Resistance:150ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 150 OHM, 2%, AXIAL; Resistance:150ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8388
Product Name Resistor, Metal Film, 150 Ohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 150 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details