NTE Electronics, Inc. Resistor, Metal Oxide, 22Ohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics 2W022

Description
RESISTOR, METAL OXIDE, 22OHM, 2W, 2%, AXIAL LEADED; Resistance:22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 22OHM, 2W, 2%, AXIAL LEADED; Resistance:22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 22Ohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics - 33C8361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 22Ohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics
33C8361
Resistor, Metal Oxide, 22Ohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics 33C8361
RESISTOR, METAL OXIDE, 22OHM, 2W, 2%, AXIAL LEADED; Resistance:22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 22OHM, 2W, 2%, AXIAL LEADED; Resistance:22ohm; Product Range:2W Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8361
Product Name Resistor, Metal Oxide, 22Ohm, 2W, 2%, Axial Leaded; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 22 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details