NTE Electronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002 2N7002

Description
Manufacturer: NTE Win Source Part Number: 844147-2N7002 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3 Package: Bag Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 844147-2N7002 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3 Package: Bag Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002 - 844147-2N7002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002
844147-2N7002
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002 844147-2N7002
Manufacturer: NTE Win Source Part Number: 844147-2N7002 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3 Package: Bag Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.21.0095

Manufacturer: NTE
Win Source Part Number: 844147-2N7002
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3
Package: Bag
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 844147-2N7002
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106SBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
5 suppliers
MOSFETs - 2139220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
 - BUK762R0-40E,118 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0020 ohms
Package Type SOT404
View Details
5 suppliers