The 2N6727 is a silicon PNP transistor designed for general-purpose power amplification and switching applications. It comes in a TO-237 type package and has a maximum collector-emitter voltage of 40V and a collector-base voltage of 50V. The transistor can handle continuous collector currents up to 2A and continuous base currents of 500mA, with a power dissipation rating of 1W at an ambient temperature of 25°C. The device operates within a junction temperature range of -65°C to +150°C and features a thermal resistance of 125°C/W from junction to ambient. Key electrical characteristics include a DC current gain (hFE) ranging from 50 to 250 at a collector current of 1A, and a collector-emitter saturation voltage of 0.5V at 1A. The transition frequency is specified at a minimum of 50MHz, making it suitable for high-frequency applications. This transistor is not RoHS compliant, which may be a consideration for certain projects.
TRANS PNP 40V 2A TO237
TRANSISTOR, BIPOLAR, PNP, 80V, 1A; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; DC COLLECTOR CURRENT:1A; POWER DISSIPATION PD:850MW; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOLAR, PNP, 80V, 1A; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:850mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: No
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6727 | 38815285 | 33C8336 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Transistor, Bipolar, Pnp, 80V, 1A; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| IC(max) | 2000 milliamps | 1000 milliamps | |
| VCEO | 40 volts | 80 volts | |
| Polarity | PNP |