DARLINGTON TRANSISTOR, NPN, 100V, 500mA, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 33C8328 |
| Product Name | Darlington Transistor, Npn, 100V, 500Ma, To-92-3; Transistor Polarity Nte Electronics |
| Polarity | NPN |