NTE Electronics, Inc. Transistor 2N6385

Description
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 38815255 - Radwell International
Willingboro, NJ, United States
Transistor
38815255
Transistor 38815255
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Darlington Transistor, Npn, 80V, 10A, To-3-2; Transistor Polarity Nte Electronics - 33C8325 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 80V, 10A, To-3-2; Transistor Polarity Nte Electronics
33C8325
Darlington Transistor, Npn, 80V, 10A, To-3-2; Transistor Polarity Nte Electronics 33C8325
DARLINGTON TRANSISTOR, NPN, 80V, 10A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 80V, 10A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6385 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6385
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6385
TRANS NPN DARL 80V 10A TO204AA

TRANS NPN DARL 80V 10A TO204AA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 38815255 33C8325 2N6385
Product Name Transistor Darlington Transistor, Npn, 80V, 10A, To-3-2; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
VCEO 80 volts 80 volts
IC(max) 10000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data