The 2N6292 is a silicon NPN bipolar transistor in a TO-220 package designed for audio power output and medium power switching applications. It has a continuous collector current rating of 7 A and a collector-emitter sustaining voltage of 70 V min. The transistor has a minimum DC current gain of 2.3 at 7 A collector current and a current-gain bandwidth product of 4 MHz min at 500 mA. Collector-emitter saturation voltage is 3.5 V max at 7 A collector and 3 A base current. Power dissipation is 40 W at 25°C with a derate of 0.32 W/°C above 25°C. Thermal resistance from junction to case is 3.125°C/W. Operating and storage junction temperatures range from -65°C to +150°C.
TRANS NPN 70V 7A TO220 Product overview: 2N6292 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 7A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 7A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6292 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N6292 |
| Product Name | 70V 7A TO220 Bipolar Transistor |
| Package Type | Bag |