NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6259

Description
TRANS NPN 150V 16A TO3
Datasheet
Description
TRANS NPN 150V 16A TO3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6259 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6259
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6259
TRANS NPN 150V 16A TO3

TRANS NPN 150V 16A TO3

Supplier's Site
Bipolar Transistor, Npn, 250V, 16A, To-3; Transistor Polarity Nte Electronics - 10M4200 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V, 16A, To-3; Transistor Polarity Nte Electronics
10M4200
Bipolar Transistor, Npn, 250V, 16A, To-3; Transistor Polarity Nte Electronics 10M4200
BIPOLAR TRANSISTOR, NPN, 250V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 250V, 16A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N6259 10M4200
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 250V, 16A, To-3; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 16000 milliamps 16000 milliamps
VCEO 150 volts 250 volts
Unlock Full Specs
to access all available technical data