The 2N5771 is a silicon PNP bipolar junction transistor designed for switching applications in electronic circuits. It is packaged in a TO-92 case, with physical dimensions of up to 5.33 mm in length, 5.2 mm in width, and 2.67 mm in height. The transistor supports a maximum collector-emitter voltage of 15 V and a continuous collector current of 200 mA, with a total device dissipation of 350 mW at 25°C. Operating junction and storage temperatures range from -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) of 35 to 120 under specified conditions, collector-emitter saturation voltage of up to 0.6 V at 50 mA, and switching times of 15 ns turn-on and 20 ns turn-off. The device meets thermal resistance specs of 357°C/W junction-to-ambient and 125°C/W junction-to-case. It is rated for operation within standard bipolar transistor benchmarks but no external standards such as AEC-Q200 or RoHS are cited.
TRANS PNP 15V 0.2A TO92-3 Product overview: 2N5771 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5771 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N5771 |
| Product Name | 15V 0.2A Bipolar Transistor |
| Package Type | Bag |
| Packing Method | Bag |
| IC(max) | 200 milliamps |
| VCEO | 15 volts |