The 2N5684 is a silicon PNP power transistor in a TO-3 package designed for high-power switching and amplifier applications. It has a continuous collector current rating of 50 A and a collector-emitter voltage rating of 80 V. The DC current gain ranges from 15 to 60 at a collector current of 25 A. The collector-emitter saturation voltage is 1 V maximum at 25 A collector current and 2.5 A base current, rising to 5 V at 50 A collector current and 10 A base current. The device dissipates up to 300 W at 25°C, with a derating of 1.715 W/°C above this temperature. Thermal resistance from junction to case is 0.584°C/W. The operating and storage junction temperature range is -65°C to +200°C. The TO-3 package dimensions include a base-to-case diameter of 0.312 inches minimum and a maximum height of 1.187 inches.
TRANS PNP 80V 50A TO204 Product overview: 2N5684 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5684 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N5684 |
| Product Name | 80V 50A Bipolar Transistor |
| Package Type | Bag |