NTE Electronics, Inc. Transistor, Bipolar, Pnp, -300V, To-92-3; Transistor Polarity Nte Electronics 2N5400

Description
TRANSISTOR, BIPOLAR, PNP, -300V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -300V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -300V, To-92-3; Transistor Polarity Nte Electronics - 33C8290 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -300V, To-92-3; Transistor Polarity Nte Electronics
33C8290
Transistor, Bipolar, Pnp, -300V, To-92-3; Transistor Polarity Nte Electronics 33C8290
TRANSISTOR, BIPOLAR, PNP, -300V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -300V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C8290
Product Name Transistor, Bipolar, Pnp, -300V, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Bipolar Transistors - 6697600P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details