The 2N5301 is a silicon NPN transistor in a TO-3 package designed for high-power audio amplifier and switching applications. It has a collector-emitter voltage rating of 40 V and a continuous collector current of 30 A. The collector-emitter saturation voltage is 0.75 V maximum at 10 A collector current. The device dissipates 200 W at 25°C with a thermal resistance of 0.875 °C/W junction-to-case. Operating junction temperature ranges from -65°C to +200°C.
TRANS NPN 40V 30A TO3 Product overview: 2N5301 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5301 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N5301 |
| Product Name | 40V 30A Bipolar Transistor |
| Package Type | Bag |