NTE Electronics, Inc. Transistor, Bipolar, Npn, 45V, To-92-3; Transistor Polarity Nte Electronics 2N5089

Description
TRANSISTOR, BIPOLAR, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Npn, 45V, To-92-3; Transistor Polarity Nte Electronics - 33C8280 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 45V, To-92-3; Transistor Polarity Nte Electronics
33C8280
Transistor, Bipolar, Npn, 45V, To-92-3; Transistor Polarity Nte Electronics 33C8280
TRANSISTOR, BIPOLAR, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 45V, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C8280
Product Name Transistor, Bipolar, Npn, 45V, To-92-3; Transistor Polarity Nte Electronics
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694145P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847BE6433 - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
View Details