NTE Electronics, Inc. Transistor, Pnp, -40V; Transistor Polarity Nte Electronics 2N3905

Description
TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -40V; Transistor Polarity Nte Electronics - 33C8260 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V; Transistor Polarity Nte Electronics
33C8260
Transistor, Pnp, -40V; Transistor Polarity Nte Electronics 33C8260
TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3905 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3905
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3905
TRANS PNP 40V 0.2A TO92

TRANS PNP 40V 0.2A TO92

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 33C8260 2N3905
Product Name Transistor, Pnp, -40V; Transistor Polarity Nte Electronics Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Transistor Type Transistor, Pnp, -40V; Transistor Polarity Nte Electronics
Polarity PNP
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 2548671 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
5 suppliers
Single Bipolar Transistors - BC846BWE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers