NTE Electronics, Inc. 25V 0.5A Bipolar Transistor 2N3702

Description
TRANS PNP 25V 0.5A TO92-3 Product overview: 2N3702 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3702 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 25V 0.5A TO92-3 Product overview: 2N3702 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3702 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.5A Bipolar Transistor
276-2N3702
25V 0.5A Bipolar Transistor 276-2N3702
TRANS PNP 25V 0.5A TO92-3 Product overview: 2N3702 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3702 can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.5A TO92-3 Product overview: 2N3702 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics - 33C8251 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics
33C8251
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics 33C8251
TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:600mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N3702 33C8251
Product Name 25V 0.5A Bipolar Transistor Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics
Package Type Bag TO-3; TO-92
Packing Method Bag
VCEO 25 volts 80 volts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data