NTE Electronics, Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3583

Description
TRANS NPN 175V 0.01A TO66
Description
TRANS NPN 175V 0.01A TO66

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3583 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3583
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3583
TRANS NPN 175V 0.01A TO66

TRANS NPN 175V 0.01A TO66

Supplier's Site
Transistor, Npn, 175V; Transistor Polarity Nte Electronics - 33C8248 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 175V; Transistor Polarity Nte Electronics
33C8248
Transistor, Npn, 175V; Transistor Polarity Nte Electronics 33C8248
TRANSISTOR, NPN, 175V; Transistor Polarity:NPN; Collector Emitter Voltage Max:175V; Continuous Collector Current:1A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN, 175V; Transistor Polarity:NPN; Collector Emitter Voltage Max:175V; Continuous Collector Current:1A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 2N3583 33C8248
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 175V; Transistor Polarity Nte Electronics
Packing Method Bag
IC(max) 10 milliamps
VCEO 175 volts
Unlock Full Specs
to access all available technical data