NTE Electronics, Inc. Bipolar Transistor, Npn, 55V, To-66-2; Transistor Polarity Nte Electronics 2N3054

Description
BIPOLAR TRANSISTOR, NPN, 55V, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:55V; Continuous Collector Current:4A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHzRoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 55V, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:55V; Continuous Collector Current:4A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHzRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 55V, To-66-2; Transistor Polarity Nte Electronics - 10M4199 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 55V, To-66-2; Transistor Polarity Nte Electronics
10M4199
Bipolar Transistor, Npn, 55V, To-66-2; Transistor Polarity Nte Electronics 10M4199
BIPOLAR TRANSISTOR, NPN, 55V, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:55V; Continuous Collector Current:4A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 55V, TO-66-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:55V; Continuous Collector Current:4A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:3MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 10M4199
Product Name Bipolar Transistor, Npn, 55V, To-66-2; Transistor Polarity Nte Electronics
Polarity NPN
Package Type TO-3
IC(max) 4000 milliamps
Unlock Full Specs
to access all available technical data