TRANSISTOR, NPN, 50V, 100mA, TO-226AA-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:100mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 25V 0.1A TO92
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 95M9686 | 2N2925 |
| Product Name | Transistor, Npn, 50V, 100Ma, To-226Aa-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Transistor, Npn, 50V, 100Ma, To-226Aa-3; Transistor Polarity Nte Electronics | |
| Polarity | NPN | |
| Package Type | TO-3 |