NTE Electronics, Inc. Chassis Mount Resistors 25WM220

Description
RES CHAS MNT 2K OHM 1% 25W
Datasheet
Description
RES CHAS MNT 2K OHM 1% 25W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 25WM220 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
25WM220
Chassis Mount Resistors 25WM220
RES CHAS MNT 2K OHM 1% 25W

RES CHAS MNT 2K OHM 1% 25W

Supplier's Site Datasheet
NTE Panel Mount - 25WM220 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Panel Mount
25WM220
NTE Panel Mount 25WM220
Resistor, 2K Ohm, 25 Watt, Fixed,

Resistor, 2K Ohm, 25 Watt, Fixed,

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 25WM220 25WM220
Product Name Chassis Mount Resistors NTE Panel Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers