NTE Electronics, Inc. Resistor 25WM150

Description
RESISTOR 25 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 500 OHM 1 PERCENTAXIAL SOLDER LUG LEADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR 25 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 500 OHM 1 PERCENTAXIAL SOLDER LUG LEADS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 55570949 - Radwell International
Willingboro, NJ, United States
Resistor
55570949
Resistor 55570949
RESISTOR 25 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 500 OHM 1 PERCENTAXIAL SOLDER LUG LEADS. FREE 2 YEAR RADWELL WARRANTY

RESISTOR 25 WATT ALUMINUM HOUSED POWER WIREWOUND CHASSIS MOUNT 500 OHM 1 PERCENTAXIAL SOLDER LUG LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - 25WM150 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
25WM150
Chassis Mount Resistors 25WM150
RES CHAS MNT 500 OHM 1% 25W

RES CHAS MNT 500 OHM 1% 25W

Supplier's Site Datasheet

Technical Specifications

  Radwell International Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 55570949 25WM150
Product Name Resistor Chassis Mount Resistors
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers