NTE Electronics, Inc. Resistors - Chassis Mount Resistors 25WF010

Description
Win Source Part Number: 1036182-25WF010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, Tubular Dimension: 0.310" Dia x 1.750" L (7.90mm x 44.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WF010
Request a Quote Datasheet
Description
Win Source Part Number: 1036182-25WF010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, Tubular Dimension: 0.310" Dia x 1.750" L (7.90mm x 44.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WF010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1036182-25WF010
Resistors - Chassis Mount Resistors 1036182-25WF010
Win Source Part Number: 1036182-25WF010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, Tubular Dimension: 0.310" Dia x 1.750" L (7.90mm x 44.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WF010

Win Source Part Number: 1036182-25WF010
Category: Resistors>Chassis Mount Resistors
Package: Bag
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Brackets (not included)
Composition: Wirewound
Resistance: 10 Ohms
Coating, Housing Type: Vitreous Enamel Coated
Package / Case: Radial, Tubular
Dimension: 0.310" Dia x 1.750" L (7.90mm x 44.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8533.21.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-25WF010

Buy Now Datasheet
Chassis Mount Resistors - 25WF010 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
25WF010
Chassis Mount Resistors 25WF010
RES CHAS MNT 10 OHM 5% 25W

RES CHAS MNT 10 OHM 5% 25W

Supplier's Site Datasheet
Resistor 25 Watt Vitreous Enamel Fixed Wirewound 10 Ohm 5% Ceramic Core With Welded Terminals Nte Electronics - 14P7817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor 25 Watt Vitreous Enamel Fixed Wirewound 10 Ohm 5% Ceramic Core With Welded Terminals Nte Electronics
14P7817
Resistor 25 Watt Vitreous Enamel Fixed Wirewound 10 Ohm 5% Ceramic Core With Welded Terminals Nte Electronics 14P7817
RESISTOR 25 WATT VITREOUS ENAMEL FIXED WIREWOUND 10 OHM 5% CERAMIC CORE WITH WELDED TERMINALS

RESISTOR 25 WATT VITREOUS ENAMEL FIXED WIREWOUND 10 OHM 5% CERAMIC CORE WITH WELDED TERMINALS

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1036182-25WF010 25WF010 14P7817
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Resistor 25 Watt Vitreous Enamel Fixed Wirewound 10 Ohm 5% Ceramic Core With Welded Terminals Nte Electronics
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers