NTE Electronics, Inc. Resistors - Chassis Mount Resistors 25WA010

Description
Win Source Part Number: 1036181-25WA010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, 3 Lead, Tubular Dimension: 0.559" Dia x 2.000" L (14.20mm x 50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WA010
Request a Quote Datasheet
Description
Win Source Part Number: 1036181-25WA010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, 3 Lead, Tubular Dimension: 0.559" Dia x 2.000" L (14.20mm x 50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WA010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1036181-25WA010
Resistors - Chassis Mount Resistors 1036181-25WA010
Win Source Part Number: 1036181-25WA010 Category: Resistors>Chassis Mount Resistors Package: Bag Standard Package: 1 Tolerance: ±10% Temperature Coefficient: ±400ppm/°C Lead Style: Solder Lugs Power (Watts): 25W Mounting Feature: Brackets (not included) Composition: Wirewound Resistance: 10 Ohms Coating, Housing Type: Vitreous Enamel Coated Package / Case: Radial, 3 Lead, Tubular Dimension: 0.559" Dia x 2.000" L (14.20mm x 50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8533.21.0080 Mfr: NTE Electronics, Inc Other Names: 2368-25WA010

Win Source Part Number: 1036181-25WA010
Category: Resistors>Chassis Mount Resistors
Package: Bag
Standard Package: 1
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Lead Style: Solder Lugs
Power (Watts): 25W
Mounting Feature: Brackets (not included)
Composition: Wirewound
Resistance: 10 Ohms
Coating, Housing Type: Vitreous Enamel Coated
Package / Case: Radial, 3 Lead, Tubular
Dimension: 0.559" Dia x 2.000" L (14.20mm x 50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8533.21.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-25WA010

Buy Now Datasheet
Chassis Mount Resistors - 25WA010 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
25WA010
Chassis Mount Resistors 25WA010
RES CHAS MNT 10 OHM 10% 25W

RES CHAS MNT 10 OHM 10% 25W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 1036181-25WA010 25WA010
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details