NTE Electronics, Inc. Metal Oxide Resistor, 8.2 Ohm, 25W, 5%; Resistance Nte Electronics 25W8D2

Description
METAL OXIDE RESISTOR, 8.2 OHM, 25W, 5%; Resistance:8.2ohm; Product Range:-; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes
Description
METAL OXIDE RESISTOR, 8.2 OHM, 25W, 5%; Resistance:8.2ohm; Product Range:-; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor, 8.2 Ohm, 25W, 5%; Resistance Nte Electronics - 33C8656 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor, 8.2 Ohm, 25W, 5%; Resistance Nte Electronics
33C8656
Metal Oxide Resistor, 8.2 Ohm, 25W, 5%; Resistance Nte Electronics 33C8656
METAL OXIDE RESISTOR, 8.2 OHM, 25W, 5%; Resistance:8.2ohm; Product Range:-; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes

METAL OXIDE RESISTOR, 8.2 OHM, 25W, 5%; Resistance:8.2ohm; Product Range:-; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Metal Oxide; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8656
Product Name Metal Oxide Resistor, 8.2 Ohm, 25W, 5%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details