NTE Electronics, Inc. Resistor, Wirewound, 5.6Ohm, 5%, Axial; Resistance Nte Electronics 25W5D6

Description
RESISTOR, WIREWOUND, 5.6OHM, 5%, AXIAL; Resistance:5.6ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 5.6OHM, 5%, AXIAL; Resistance:5.6ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 5.6Ohm, 5%, Axial; Resistance Nte Electronics - 33C8654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5.6Ohm, 5%, Axial; Resistance Nte Electronics
33C8654
Resistor, Wirewound, 5.6Ohm, 5%, Axial; Resistance Nte Electronics 33C8654
RESISTOR, WIREWOUND, 5.6OHM, 5%, AXIAL; Resistance:5.6ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5.6OHM, 5%, AXIAL; Resistance:5.6ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8654
Product Name Resistor, Wirewound, 5.6Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details