NTE Electronics, Inc. Wirewound Resistor, 5.1Ohm, 25W, 5%, Axial Leaded; Resistance Nte Electronics 25W5D1

Description
WIREWOUND RESISTOR, 5.1OHM, 25W, 5%, AXIAL LEADED; Resistance:5.1ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 5.1OHM, 25W, 5%, AXIAL LEADED; Resistance:5.1ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5.1Ohm, 25W, 5%, Axial Leaded; Resistance Nte Electronics - 33C8653 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.1Ohm, 25W, 5%, Axial Leaded; Resistance Nte Electronics
33C8653
Wirewound Resistor, 5.1Ohm, 25W, 5%, Axial Leaded; Resistance Nte Electronics 33C8653
WIREWOUND RESISTOR, 5.1OHM, 25W, 5%, AXIAL LEADED; Resistance:5.1ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.1OHM, 25W, 5%, AXIAL LEADED; Resistance:5.1ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8653
Product Name Wirewound Resistor, 5.1Ohm, 25W, 5%, Axial Leaded; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Leaded
Resistance Range 5.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details