NTE Electronics, Inc. Resistor, 100 Ohm, 25W, 0.05, Axial; Resistance Nte Electronics 25W110

Description
RESISTOR, 100 OHM, 25W, 0.05, AXIAL; Resistance:100ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Description
RESISTOR, 100 OHM, 25W, 0.05, AXIAL; Resistance:100ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 100 Ohm, 25W, 0.05, Axial; Resistance Nte Electronics - 33C8622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 25W, 0.05, Axial; Resistance Nte Electronics
33C8622
Resistor, 100 Ohm, 25W, 0.05, Axial; Resistance Nte Electronics 33C8622
RESISTOR, 100 OHM, 25W, 0.05, AXIAL; Resistance:100ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, 100 OHM, 25W, 0.05, AXIAL; Resistance:100ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8622
Product Name Resistor, 100 Ohm, 25W, 0.05, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers