NTE Electronics, Inc. Resistor, Wirewound, 62Ohm, 5%, Axial; Resistance Nte Electronics 25W062

Description
RESISTOR, WIREWOUND, 62OHM, 5%, AXIAL; Resistance:62ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 62OHM, 5%, AXIAL; Resistance:62ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 62Ohm, 5%, Axial; Resistance Nte Electronics - 33C8617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 62Ohm, 5%, Axial; Resistance Nte Electronics
33C8617
Resistor, Wirewound, 62Ohm, 5%, Axial; Resistance Nte Electronics 33C8617
RESISTOR, WIREWOUND, 62OHM, 5%, AXIAL; Resistance:62ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 62OHM, 5%, AXIAL; Resistance:62ohm; Product Range:25W Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:800V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8617
Product Name Resistor, Wirewound, 62Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers