NTE Electronics, Inc. 3 Pole Terminal Block Eurostyle Plug 300V 15A 5Mm; Product Range Nte Electronics 25-E800-03

Description
3 Pole Terminal Block Eurostyle Plug 300V 15A 5MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
3 Pole Terminal Block Eurostyle Plug 300V 15A 5MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Terminal Block Eurostyle Plug 300V 15A 5Mm; Product Range Nte Electronics - 26Y8585 - Newark, An Avnet Company
Chicago, IL, United States
3 Pole Terminal Block Eurostyle Plug 300V 15A 5Mm; Product Range Nte Electronics
26Y8585
3 Pole Terminal Block Eurostyle Plug 300V 15A 5Mm; Product Range Nte Electronics 26Y8585
3 Pole Terminal Block Eurostyle Plug 300V 15A 5MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

3 Pole Terminal Block Eurostyle Plug 300V 15A 5MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26Y8585
Product Name 3 Pole Terminal Block Eurostyle Plug 300V 15A 5Mm; Product Range Nte Electronics
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers