NTE Electronics, Inc. 10 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 25-B600-10

Description
10 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
10 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics - 26Y8583 - Newark, An Avnet Company
Chicago, IL, United States
10 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
26Y8583
10 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 26Y8583
10 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

10 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:10Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8583
Product Name 10 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers