NTE Electronics, Inc. 8 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 25-B600-08

Description
8 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Description
8 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 8 Pole Terminal Block Dual Barrier from NTE Electronics is designed for panel mounting and features a pitch spacing of 11mm. It is rated for a maximum voltage of 300V and a current of 25A, accommodating solid wire sizes from AWG 22 to 12. The terminal block utilizes a #6-32 screw type for secure connections and has a torque rating of 13.8 Kg-cm. This product is RoHS compliant, making it suitable for environmentally conscious projects. The dual barrier design enhances safety and reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The 8 Pole Terminal Block Dual Barrier from NTE Electronics is designed for panel mounting and features a pitch spacing of 11mm. It is rated for a maximum voltage of 300V and a current of 25A, accommodating solid wire sizes from AWG 22 to 12. The terminal block utilizes a #6-32 screw type for secure connections and has a torque rating of 13.8 Kg-cm. This product is RoHS compliant, making it suitable for environmentally conscious projects. The dual barrier design enhances safety and reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
8 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics - 26Y8581 - Newark, An Avnet Company
Chicago, IL, United States
8 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
26Y8581
8 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 26Y8581
8 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

8 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8581
Product Name 8 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers