NTE Electronics, Inc. 6 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 25-B600-06

Description
6 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
6 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics - 26Y8579 - Newark, An Avnet Company
Chicago, IL, United States
6 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
26Y8579
6 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 26Y8579
6 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

6 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:6Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8579
Product Name 6 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details