NTE Electronics, Inc. Connectors, Interconnects - Terminal Blocks - Barrier Blocks 25-B600-05

Description
Win Source Part Number: 1036347-25-B600-05 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: 25-B600 Pitch: 0.433" (11.00mm) Color: Black Features: Flange Number of Rows: 2 Package: Bag Wire Gauge: 12-22 AWG Voltage Rating: 300V Number of Circuits: 5 Standard Package: 1 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: NTE Electronics, Inc Other Names: 2368-25-B600-05
Request a Quote Datasheet
Description
Win Source Part Number: 1036347-25-B600-05 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: 25-B600 Pitch: 0.433" (11.00mm) Color: Black Features: Flange Number of Rows: 2 Package: Bag Wire Gauge: 12-22 AWG Voltage Rating: 300V Number of Circuits: 5 Standard Package: 1 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: NTE Electronics, Inc Other Names: 2368-25-B600-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1036347-25-B600-05 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1036347-25-B600-05
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1036347-25-B600-05
Win Source Part Number: 1036347-25-B600-05 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: 25-B600 Pitch: 0.433" (11.00mm) Color: Black Features: Flange Number of Rows: 2 Package: Bag Wire Gauge: 12-22 AWG Voltage Rating: 300V Number of Circuits: 5 Standard Package: 1 Number of Wire Entries: 10 Mounting Type: Chassis, Panel Terminal Block Type: Barrier Block Top Termination: Screws Bottom Termination: Closed Barrier Type: 2 Wall (Dual) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 25A HTSUS: 8536.90.4000 Mfr: NTE Electronics, Inc Other Names: 2368-25-B600-05

Win Source Part Number: 1036347-25-B600-05
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: 25-B600
Pitch: 0.433" (11.00mm)
Color: Black
Features: Flange
Number of Rows: 2
Package: Bag
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Number of Circuits: 5
Standard Package: 1
Number of Wire Entries: 10
Mounting Type: Chassis, Panel
Terminal Block Type: Barrier Block
Top Termination: Screws
Bottom Termination: Closed
Barrier Type: 2 Wall (Dual)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
Current Rating (Amps): 25A
HTSUS: 8536.90.4000
Mfr: NTE Electronics, Inc
Other Names: 2368-25-B600-05

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
368-25-B600-05
Electronic Connector 368-25-B600-05
TERMINAL BLOCK BARRIER Product overview: 25-B600-05 from NTE Electronics, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-25-B600-05 can be used for catalog matching and distributor lookup.

TERMINAL BLOCK BARRIER Product overview: 25-B600-05 from NTE Electronics, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-25-B600-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1036347-25-B600-05 368-25-B600-05
Product Name Connectors, Interconnects - Terminal Blocks - Barrier Blocks Electronic Connector
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details