NTE Electronics, Inc. 3 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 25-B600-03

Description
3 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
3 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics - 26Y8576 - Newark, An Avnet Company
Chicago, IL, United States
3 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
26Y8576
3 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 26Y8576
3 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

3 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:3Contacts; Pitch Spacing:11mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8576
Product Name 3 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7779-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.107 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers