NTE Electronics, Inc. 8 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics 25-B500-08

Description
8 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
8 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics - 26Y8572 - Newark, An Avnet Company
Chicago, IL, United States
8 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics
26Y8572
8 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics 26Y8572
8 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

8 Pole Terminal Block Dual Barrier 300V 20A 9.5MM; Product Range:-; No. of Contacts:8Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8572
Product Name 8 Pole Terminal Block Dual Barrier 300V 20A 9.5Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2609 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers