NTE Electronics, Inc. Terminal Block, Barrier, Panel Mount, 2 Row, 6 Pos, 22-14 Awg; No. Of Rows Nte Electronics 25-B500-06

Description
TERMINAL BLOCK, BARRIER, PANEL MOUNT, 2 ROW, 6 POS, 22-14 AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, PANEL MOUNT, 2 ROW, 6 POS, 22-14 AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, Panel Mount, 2 Row, 6 Pos, 22-14 Awg; No. Of Rows Nte Electronics - 33X1505 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, Panel Mount, 2 Row, 6 Pos, 22-14 Awg; No. Of Rows Nte Electronics
33X1505
Terminal Block, Barrier, Panel Mount, 2 Row, 6 Pos, 22-14 Awg; No. Of Rows Nte Electronics 33X1505
TERMINAL BLOCK, BARRIER, PANEL MOUNT, 2 ROW, 6 POS, 22-14 AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, PANEL MOUNT, 2 ROW, 6 POS, 22-14 AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33X1505
Product Name Terminal Block, Barrier, Panel Mount, 2 Row, 6 Pos, 22-14 Awg; No. Of Rows Nte Electronics
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details