NTE Electronics, Inc. 2 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 25-B500-02

Description
2 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
2 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics - 26Y8566 - Newark, An Avnet Company
Chicago, IL, United States
2 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
26Y8566
2 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics 26Y8566
2 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

2 Pole Terminal Block Dual Barrier 300V 25A 11MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Panel Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 26Y8566
Product Name 2 Pole Terminal Block Dual Barrier 300V 25A 11Mm; Product Range Nte Electronics
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details