NTE Electronics, Inc. 8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 25-B100-08

Description
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics - 96Y0771 - Newark, An Avnet Company
Chicago, IL, United States
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
96Y0771
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 96Y0771
8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y0771
Product Name 8 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details