NTE Electronics, Inc. 6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 25-B100-06

Description
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics - 96Y0770 - Newark, An Avnet Company
Chicago, IL, United States
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
96Y0770
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 96Y0770
6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 96Y0770
Product Name 6 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
Mounting Options Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details