NTE Electronics, Inc. 4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 25-B100-04

Description
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics - 96Y0769 - Newark, An Avnet Company
Chicago, IL, United States
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
96Y0769
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 96Y0769
4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y0769
Product Name 4 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details