NTE Electronics, Inc. 2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 25-B100-02

Description
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics - 96Y0767 - Newark, An Avnet Company
Chicago, IL, United States
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
96Y0767
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics 96Y0767
2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5MM; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:9.5mm; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:12AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96Y0767
Product Name 2 Pole Terminal Block Barrier Solder Lug Type 300V 25A 9.5Mm; Product Range Nte Electronics
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details