NTE Electronics, Inc. Metal Oxide Resistor; Series Nte Electronics 1W4D7

Description
Metal Oxide Resistor; Series:1W; Resistance:4.7ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes
Description
Metal Oxide Resistor; Series:1W; Resistance:4.7ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistor; Series Nte Electronics - 33C8035 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C8035
Metal Oxide Resistor; Series Nte Electronics 33C8035
Metal Oxide Resistor; Series:1W; Resistance:4.7ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Metal Oxide Resistor; Series:1W; Resistance:4.7ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8035
Product Name Metal Oxide Resistor; Series Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details