NTE Electronics, Inc. Resistor, Metal Oxide, 3.9 Ohm, 1W, 5%; Resistance Nte Electronics 1W3D9

Description
RESISTOR, METAL OXIDE, 3.9 OHM, 1W, 5%; Resistance:3.9ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 3.9 OHM, 1W, 5%; Resistance:3.9ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 3.9 Ohm, 1W, 5%; Resistance Nte Electronics - 33C8009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 3.9 Ohm, 1W, 5%; Resistance Nte Electronics
33C8009
Resistor, Metal Oxide, 3.9 Ohm, 1W, 5%; Resistance Nte Electronics 33C8009
RESISTOR, METAL OXIDE, 3.9 OHM, 1W, 5%; Resistance:3.9ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 3.9 OHM, 1W, 5%; Resistance:3.9ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8009
Product Name Resistor, Metal Oxide, 3.9 Ohm, 1W, 5%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details