NTE Electronics, Inc. Through Hole Resistors - 1W362 1W362

Description
Manufacturer: NTE Win Source Part Number: 854477-1W362 Features: 62 kOhms Through Hole Resistor Package: Bag Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8533.21.0090
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 854477-1W362 Features: 62 kOhms Through Hole Resistor Package: Bag Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8533.21.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - 1W362
854477-1W362
Through Hole Resistors - 1W362 854477-1W362
Manufacturer: NTE Win Source Part Number: 854477-1W362 Features: 62 kOhms Through Hole Resistor Package: Bag Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8533.21.0090

Manufacturer: NTE
Win Source Part Number: 854477-1W362
Features: 62 kOhms Through Hole Resistor
Package: Bag
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8533.21.0090

Buy Now Datasheet
1W Resistor - 53-1W362 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
53-1W362
1W Resistor 53-1W362
RES 62K OHM 2% 1W AXIAL Product overview: 1W362 from NTE Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1W362 can be used for catalog matching and distributor lookup.

RES 62K OHM 2% 1W AXIAL Product overview: 1W362 from NTE Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1W362 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 854477-1W362 53-1W362
Product Name Through Hole Resistors - 1W362 1W Resistor
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details