NTE Electronics, Inc. Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 2%;Axial 1W315

Description
1 W Metal Resistor, 15 Kiloohms Resistance, 5% Tolerance 15 kiloohms resistance and 2% tolerance 500 V rated voltage and 200 ppm⁄°C temperature coefficient.
Description
1 W Metal Resistor, 15 Kiloohms Resistance, 5% Tolerance 15 kiloohms resistance and 2% tolerance 500 V rated voltage and 200 ppm⁄°C temperature coefficient.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 2%;Axial
70117577
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 2%;Axial 70117577
1 W Metal Resistor, 15 Kiloohms Resistance, 5% Tolerance 15 kiloohms resistance and 2% tolerance 500 V rated voltage and 200 ppm⁄°C temperature coefficient.

1 W Metal Resistor, 15 Kiloohms Resistance, 5% Tolerance

  • 15 kiloohms resistance and 2% tolerance
    500 V rated voltage and 200 ppm⁄°C temperature coefficient.
Supplier's Site
Metal Oxide Resistor; Series Nte Electronics - 33C8014 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Resistor; Series Nte Electronics
33C8014
Metal Oxide Resistor; Series Nte Electronics 33C8014
Metal Oxide Resistor; Series:1W; Resistance:15kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Metal Oxide Resistor; Series:1W; Resistance:15kohm; Resistance Tolerance:+/-2%; Power Rating:1W; Operating Temperature Range:-55 C to +200 C; Resistor Element Material:Metal Oxide; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70117577 33C8014
Product Name Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 2%;Axial Metal Oxide Resistor; Series Nte Electronics
Category / Application General Use
Technology / Construction MetalFilm MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 15000 ohms 15000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details