NTE Electronics, Inc. Resistor, Metal Film, 10Kohm, 2%, Axial; Resistance Nte Electronics 1W310

Description
RESISTOR, METAL FILM, 10KOHM, 2%, AXIAL; Resistance:10kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 10KOHM, 2%, AXIAL; Resistance:10kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 10Kohm, 2%, Axial; Resistance Nte Electronics - 33C8010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10Kohm, 2%, Axial; Resistance Nte Electronics
33C8010
Resistor, Metal Film, 10Kohm, 2%, Axial; Resistance Nte Electronics 33C8010
RESISTOR, METAL FILM, 10KOHM, 2%, AXIAL; Resistance:10kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10KOHM, 2%, AXIAL; Resistance:10kohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8010
Product Name Resistor, Metal Film, 10Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details