NTE Electronics, Inc. Resistor, Metal Oxide, 2.7 Ohm, 1W, 5%; Resistance Nte Electronics 1W2D7

Description
RESISTOR, METAL OXIDE, 2.7 OHM, 1W, 5%; Resistance:2.7ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 2.7 OHM, 1W, 5%; Resistance:2.7ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 2.7 Ohm, 1W, 5%; Resistance Nte Electronics - 33C7980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 2.7 Ohm, 1W, 5%; Resistance Nte Electronics
33C7980
Resistor, Metal Oxide, 2.7 Ohm, 1W, 5%; Resistance Nte Electronics 33C7980
RESISTOR, METAL OXIDE, 2.7 OHM, 1W, 5%; Resistance:2.7ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 2.7 OHM, 1W, 5%; Resistance:2.7ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7980
Product Name Resistor, Metal Oxide, 2.7 Ohm, 1W, 5%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers