NTE Electronics, Inc. Resistor, Metal Film, 2.2Ohm, 5%, Axial; Resistance Nte Electronics 1W2D2

Description
RESISTOR, METAL FILM, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2.2Ohm, 5%, Axial; Resistance Nte Electronics - 33C7978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.2Ohm, 5%, Axial; Resistance Nte Electronics
33C7978
Resistor, Metal Film, 2.2Ohm, 5%, Axial; Resistance Nte Electronics 33C7978
RESISTOR, METAL FILM, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7978
Product Name Resistor, Metal Film, 2.2Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details