NTE Electronics, Inc. Resistor, Metal Film, 2Ohm, 5%, Axial; Resistance Nte Electronics 1W2D0

Description
RESISTOR, METAL FILM, 2OHM, 5%, AXIAL; Resistance:2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 2OHM, 5%, AXIAL; Resistance:2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2Ohm, 5%, Axial; Resistance Nte Electronics - 33C7977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2Ohm, 5%, Axial; Resistance Nte Electronics
33C7977
Resistor, Metal Film, 2Ohm, 5%, Axial; Resistance Nte Electronics 33C7977
RESISTOR, METAL FILM, 2OHM, 5%, AXIAL; Resistance:2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL FILM, 2OHM, 5%, AXIAL; Resistance:2ohm; Product Range:1W Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C7977
Product Name Resistor, Metal Film, 2Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details